TE Connectivity Thermistors 1624331-1

Description
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 1K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code : 0805
Request a Quote
Description
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 1K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code : 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermistors - 1624331-1 - TE Connectivity
Berwyn, PA, United States
Thermistors
1624331-1
Thermistors 1624331-1
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 1K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code : 0805

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : .1
  • Resistance Value (OHM) : 1K

Operation/Application


  • Thermistor Mode of Operation : Positive Temperature Coefficient

Product Type Features


  • Package Size Code : 0805
Buy Now

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 1624331-1
Product Name Thermistors
Resistance (@25°C) 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624367-2 - TE Connectivity
Specs
Resistance (@25°C) 68000 ohms
View Details
NTC Thermistors - 20021086-03 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
Discrete NTC - 10202147-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -55 to 90 C (-67 to 194 F)
Resistance (@25°C) 10000 ohms
View Details