TE Connectivity High Frequency & RF Inductors 1624056-4

Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 5.2 MM  [.204 INCH ] Product Length : 11.4 MM  [.448 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1800 DC Resistance (OHM) : .06 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .13 Other Inductor Quality Factor : 60 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 5.2 MM  [.204 INCH ] Product Length : 11.4 MM  [.448 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1800 DC Resistance (OHM) : .06 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .13 Other Inductor Quality Factor : 60 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1624056-4 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1624056-4
High Frequency & RF Inductors 1624056-4
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 5.2 MM  [.204 INCH ] Product Length : 11.4 MM  [.448 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1800 DC Resistance (OHM) : .06 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .13 Other Inductor Quality Factor : 60 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Lead Type : Axial-Leaded

Dimensions


  • Product Diameter : 5.2 MM  [.204 INCH ]
  • Product Length : 11.4 MM  [.448 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1800
  • DC Resistance (OHM) : .06
  • Inductance (MICHEN) : 2.2
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (GHZ) : .13

Other


  • Inductor Quality Factor : 60

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : Radio Frequency

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 1624056-4
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 2.2 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879591-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
High Frequency & RF Inductors - 2-1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2200 microH
View Details
2 suppliers
High Frequency & RF Inductors - 2-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0023 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176086-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details