TE Connectivity High Frequency & RF Inductors 1624047-3

Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 2.8 MM  [.11 INCH ] Product Length : 7 MM  [.275 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1210 DC Resistance (OHM) : .12 Inductance (MICHEN) : .18 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .55 Other Inductor Quality Factor : 35 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 2.8 MM  [.11 INCH ] Product Length : 7 MM  [.275 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1210 DC Resistance (OHM) : .12 Inductance (MICHEN) : .18 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .55 Other Inductor Quality Factor : 35 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1624047-3 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1624047-3
High Frequency & RF Inductors 1624047-3
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 2.8 MM  [.11 INCH ] Product Length : 7 MM  [.275 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1210 DC Resistance (OHM) : .12 Inductance (MICHEN) : .18 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .55 Other Inductor Quality Factor : 35 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]

Body Features


  • Lead Type : Axial-Leaded

Dimensions


  • Product Diameter : 2.8 MM  [.11 INCH ]
  • Product Length : 7 MM  [.275 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1210
  • DC Resistance (OHM) : .12
  • Inductance (MICHEN) : .18
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : .55

Other


  • Inductor Quality Factor : 35

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : Radio Frequency

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 1624047-3
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.1800 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-1624108-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0150 microH
Inductance Tolerance 1 (+/- %)
View Details
High Frequency & RF Inductors - 2176086-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 2-2176086-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0130 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 3-1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.8 microH
View Details
2 suppliers