TE Connectivity High Frequency & RF Inductors 1623995-1

Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 4.5 MM  [.177 INCH ] Product Length : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 2790 DC Resistance (OHM) : .03 Inductance (MICHEN) : .15 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .525 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 4.5 MM  [.177 INCH ] Product Length : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 2790 DC Resistance (OHM) : .03 Inductance (MICHEN) : .15 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .525 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1623995-1 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1623995-1
High Frequency & RF Inductors 1623995-1
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 4.5 MM  [.177 INCH ] Product Length : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 2790 DC Resistance (OHM) : .03 Inductance (MICHEN) : .15 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .525 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]

Body Features


  • Lead Type : Axial-Leaded

Dimensions


  • Product Diameter : 4.5 MM  [.177 INCH ]
  • Product Length : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 2790
  • DC Resistance (OHM) : .03
  • Inductance (MICHEN) : .15
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (GHZ) : .525

Other


  • Inductor Quality Factor : 50

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : Radio Frequency

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 1623995-1
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.1500 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 6-1624108-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0080 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
High Frequency & RF Inductors - 2-1624113-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0075 microH
View Details
2 suppliers
High Frequency & RF Inductors - 6-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.5 microH
View Details
2 suppliers
High Frequency & RF Inductors - 2-2176086-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0130 microH
Inductance Tolerance 5 (+/- %)
View Details