TE Connectivity High Frequency & RF Inductors 2176048-1

Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 275 DC Resistance (OHM) : 2.5 Inductance (MICHEN) : 100 Passive Component Tolerance (PCT) : 20 Other Inductor Quality Factor : 30 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 275 DC Resistance (OHM) : 2.5 Inductance (MICHEN) : 100 Passive Component Tolerance (PCT) : 20 Other Inductor Quality Factor : 30 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 2176048-1 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
2176048-1
High Frequency & RF Inductors 2176048-1
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 4 MM  [.157 INCH ] Product Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 275 DC Resistance (OHM) : 2.5 Inductance (MICHEN) : 100 Passive Component Tolerance (PCT) : 20 Other Inductor Quality Factor : 30 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Lead Type : Axial-Leaded

Dimensions


  • Product Diameter : 4 MM  [.157 INCH ]
  • Product Length : 10.5 MM  [.413 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 275
  • DC Resistance (OHM) : 2.5
  • Inductance (MICHEN) : 100
  • Passive Component Tolerance (PCT) : 20

Other


  • Inductor Quality Factor : 30

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : Radio Frequency

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 2176048-1
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.4300 microH
View Details
2 suppliers
High Frequency & RF Inductors - 6-1624108-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0039 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
High Frequency & RF Inductors - 2-1624108-4 - TE Connectivity
Specs
Inductance Range 0.0015 microH
Inductance Tolerance 0.2000 (+/- %)
DCR 0.2500 ohms
View Details
High Frequency & RF Inductors - 1-1624110-3 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers