- Trained on our vast library of engineering resources.

TE Connectivity High Voltage Relays 1618222-8

Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (AMP) : 10 Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 1000 Contact Switching Voltage (Max) (VDC) : 1000 Contact Voltage Rating (VDC) : .27 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features RF Rated : No Termination Features Coil Termination Connection Type : Stud Terminals High Voltage Connection (Power) : Terminals Terminal Configuration : Stud Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 1618222-8 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
1618222-8
High Voltage Relays 1618222-8
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (AMP) : 10 Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 1000 Contact Switching Voltage (Max) (VDC) : 1000 Contact Voltage Rating (VDC) : .27 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features RF Rated : No Termination Features Coil Termination Connection Type : Stud Terminals High Voltage Connection (Power) : Terminals Terminal Configuration : Stud Terminals

Configuration Features


  • Power Switching : Yes

Contact Features


  • Contact Arrangement : 1 Form A, SPST-NO
  • Contact Current Rating (AMP) : 10

Electrical Characteristics


  • Coil Resistance (OHM) : 290
  • Coil Voltage Rating (VDC) : 1000
  • Contact Switching Voltage (Max) (VDC) : 1000
  • Contact Voltage Rating (VDC) : .27

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Product Type Features


  • RF Rated : No

Termination Features


  • Coil Termination Connection Type : Stud Terminals
  • High Voltage Connection (Power) : Terminals
  • Terminal Configuration : Stud Terminals
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category High Voltage Relays
Product Number 1618222-8
Product Name High Voltage Relays
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Relays - 5-1618278-4 - TE Connectivity
Specs
Poles Single Pole (SP)
Throw Single Throw
Resistance 120 ohms
View Details
High Voltage Relays - 1618273-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details
2 suppliers
High Voltage Relays - 1-1618241-7 - TE Connectivity
Specs
Poles Single Pole (SP)
Throw Single Throw
Resistance 70 ohms
View Details
High Voltage Relays - 6-1618278-9 - TE Connectivity
Specs
Poles Single Pole (SP)
Throw Single Throw
Resistance 24 ohms
View Details