TE Connectivity Contactor, Spst-No-Dm, 900Vdc, Panel; Load Current Inductive Kilovac Te Connectivity 1618002-1

Description
CONTACTOR, SPST-NO-DM, 900VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:900VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage RoHS Compliant: Yes
Description
CONTACTOR, SPST-NO-DM, 900VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:900VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No-Dm, 900Vdc, Panel; Load Current Inductive Kilovac Te Connectivity - 17AH9010 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No-Dm, 900Vdc, Panel; Load Current Inductive Kilovac Te Connectivity
17AH9010
Contactor, Spst-No-Dm, 900Vdc, Panel; Load Current Inductive Kilovac Te Connectivity 17AH9010
CONTACTOR, SPST-NO-DM, 900VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:900VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage RoHS Compliant: Yes

CONTACTOR, SPST-NO-DM, 900VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:900VDC; Contact Configuration:SPST-NO-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 17AH9010
Product Name Contactor, Spst-No-Dm, 900Vdc, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GV244BAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227401101410 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
AC Contactors - 1616017-3 - TE Connectivity
Specs
VDC 28 volts
View Details