TE Connectivity DC Contactors 1616063-1

Description
Configuration Features Auxiliary Switch Contact Arrangement : SPDT Contact Features DC Contactor Contact Arrangement : SPST NO DC Contactor Contact Current Rating (AMP) : 300 Pole Configuration : 1 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VAC) : 115 DC Contactor Coil Resistance (OHM) : 1440 DC Contactor Coil Voltage Rating (VAC) : 75 - 115 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Bottom Mounting Plate : With Product Type Features Contactor Type : Gasket Sealed - Vented Terminal Configuration : 3/8-24 UNF-2A Stud Termination Features Coil Termination : 10-32 UNF-2A Stud
Request a Quote
Description
Configuration Features Auxiliary Switch Contact Arrangement : SPDT Contact Features DC Contactor Contact Arrangement : SPST NO DC Contactor Contact Current Rating (AMP) : 300 Pole Configuration : 1 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VAC) : 115 DC Contactor Coil Resistance (OHM) : 1440 DC Contactor Coil Voltage Rating (VAC) : 75 - 115 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Bottom Mounting Plate : With Product Type Features Contactor Type : Gasket Sealed - Vented Terminal Configuration : 3/8-24 UNF-2A Stud Termination Features Coil Termination : 10-32 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Contactors - 1616063-1 - TE Connectivity
Berwyn, PA, United States
DC Contactors
1616063-1
DC Contactors 1616063-1
Configuration Features Auxiliary Switch Contact Arrangement : SPDT Contact Features DC Contactor Contact Arrangement : SPST NO DC Contactor Contact Current Rating (AMP) : 300 Pole Configuration : 1 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VAC) : 115 DC Contactor Coil Resistance (OHM) : 1440 DC Contactor Coil Voltage Rating (VAC) : 75 - 115 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Bottom Mounting Plate : With Product Type Features Contactor Type : Gasket Sealed - Vented Terminal Configuration : 3/8-24 UNF-2A Stud Termination Features Coil Termination : 10-32 UNF-2A Stud

Configuration Features


  • Auxiliary Switch Contact Arrangement : SPDT

Contact Features


  • DC Contactor Contact Arrangement : SPST NO
  • DC Contactor Contact Current Rating (AMP) : 300
  • Pole Configuration : 1

Electrical Characteristics


  • Actuating System : DC
  • Coil Voltage (Max) (VAC) : 115
  • DC Contactor Coil Resistance (OHM) : 1440
  • DC Contactor Coil Voltage Rating (VAC) : 75 - 115
  • DC Contactor Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • DC Contactor Mounting Type : Bottom
  • Mounting Plate : With

Product Type Features


  • Contactor Type : Gasket Sealed - Vented
  • Terminal Configuration : 3/8-24 UNF-2A Stud

Termination Features


  • Coil Termination : 10-32 UNF-2A Stud
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 1616063-1
Product Name DC Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 2364573 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details
2 suppliers
Contactors - 41-IHV100A6ANG-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DC Contactors - 4-1618375-6 - TE Connectivity
Specs
Type Electrical Contactor
View Details