TE Connectivity DC Contactors 1616058-4

Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features DC Contactor Contact Arrangement : SPST NO DC Contactor Contact Current Rating (AMP) : 400 Pole Configuration : 1 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 30 DC Contactor Coil Resistance (OHM) : 14 DC Contactor Coil Voltage Rating (VDC) : 24 - 30 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Chassis Mounting Plate : With Product Type Features Arc Cover : Without Contactor Type : Gasket Sealed - Vented Model : A Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 3/8-24 UNF-2A Termination Features Coil Termination : 10-32 UNF-2A Stud
Request a Quote
Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features DC Contactor Contact Arrangement : SPST NO DC Contactor Contact Current Rating (AMP) : 400 Pole Configuration : 1 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 30 DC Contactor Coil Resistance (OHM) : 14 DC Contactor Coil Voltage Rating (VDC) : 24 - 30 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Chassis Mounting Plate : With Product Type Features Arc Cover : Without Contactor Type : Gasket Sealed - Vented Model : A Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 3/8-24 UNF-2A Termination Features Coil Termination : 10-32 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Contactors - 1616058-4 - TE Connectivity
Berwyn, PA, United States
DC Contactors
1616058-4
DC Contactors 1616058-4
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features DC Contactor Contact Arrangement : SPST NO DC Contactor Contact Current Rating (AMP) : 400 Pole Configuration : 1 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 30 DC Contactor Coil Resistance (OHM) : 14 DC Contactor Coil Voltage Rating (VDC) : 24 - 30 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Chassis Mounting Plate : With Product Type Features Arc Cover : Without Contactor Type : Gasket Sealed - Vented Model : A Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 3/8-24 UNF-2A Termination Features Coil Termination : 10-32 UNF-2A Stud

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without

Contact Features


  • DC Contactor Contact Arrangement : SPST NO
  • DC Contactor Contact Current Rating (AMP) : 400
  • Pole Configuration : 1

Electrical Characteristics


  • Actuating System : DC
  • Coil Voltage (Max) (VDC) : 30
  • DC Contactor Coil Resistance (OHM) : 14
  • DC Contactor Coil Voltage Rating (VDC) : 24 - 30
  • DC Contactor Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • DC Contactor Mounting Type : Chassis
  • Mounting Plate : With

Product Type Features


  • Arc Cover : Without
  • Contactor Type : Gasket Sealed - Vented
  • Model : A
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : 3/8-24 UNF-2A

Termination Features


  • Coil Termination : 10-32 UNF-2A Stud
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 1616058-4
Product Name DC Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A121841-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Definite Purpose Contactors - 2-1611011-9 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
Contactors - 41-2071591-2-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details