TE Connectivity AC Contactors 1616017-1

Description
Contact Features AC Contactor Contact Arrangement : 3PST AC Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VDC) : 28 Actuating System : DC Coil Voltage (Max) (VDC) : 28 Mechanical Attachment AC Contactor Mounting Type : Chassis Product Type Features Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Solder Hooks Termination Features Coil Termination : Solder Hooks
Request a Quote
Description
Contact Features AC Contactor Contact Arrangement : 3PST AC Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VDC) : 28 Actuating System : DC Coil Voltage (Max) (VDC) : 28 Mechanical Attachment AC Contactor Mounting Type : Chassis Product Type Features Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Solder Hooks Termination Features Coil Termination : Solder Hooks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Contactors - 1616017-1 - TE Connectivity
Berwyn, PA, United States
AC Contactors
1616017-1
AC Contactors 1616017-1
Contact Features AC Contactor Contact Arrangement : 3PST AC Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VDC) : 28 Actuating System : DC Coil Voltage (Max) (VDC) : 28 Mechanical Attachment AC Contactor Mounting Type : Chassis Product Type Features Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Solder Hooks Termination Features Coil Termination : Solder Hooks

Contact Features


  • AC Contactor Contact Arrangement : 3PST
  • AC Contactor Contact Current Rating (AMP) : 25
  • Pole Configuration : 3

Electrical Characteristics


  • AC Contactor Coil Voltage Rating (VDC) : 28
  • Actuating System : DC
  • Coil Voltage (Max) (VDC) : 28

Mechanical Attachment


  • AC Contactor Mounting Type : Chassis

Product Type Features


  • Contactor Type : Sealed
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : Solder Hooks

Termination Features


  • Coil Termination : Solder Hooks
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 1616017-1
Product Name AC Contactors
Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1-1616058-3-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 160 F (-55 to 71 C)
View Details
DC Contactors - 3-1618378-5 - TE Connectivity
Specs
Type Electrical Contactor
VDC 24 volts
View Details
Definite Purpose Contactors - 9-1611015-3 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 24 volts
View Details