SCHURTER Inc Power Line Filter Modules 3-103-705

Description
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-103-705-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-103-705-ND
Power Line Filter Modules 486-3-103-705-ND
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Two Stage Spring Cage

Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Two Stage Spring Cage

Buy Now Datasheet
Power Line Filter, 1 Phase, 1A, 250V; Filter Applications Schurter - 57AC6365 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 1A, 250V; Filter Applications Schurter
57AC6365
Power Line Filter, 1 Phase, 1A, 250V; Filter Applications Schurter 57AC6365
POWER LINE FILTER, 1 PHASE, 1A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 1A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-103-705-ND 57AC6365
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 1A, 250V; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting DIN Rail
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1271-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
EMI/RFI Filters (LC, RC Networks) - SBSGP5000333MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details