SCHURTER Inc Power Entry Module W/filter, 6A, Qc; Connector Type Schurter 3-102-857

Description
POWER ENTRY MODULE W/FILTER, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE W/FILTER, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module W/filter, 6A, Qc; Connector Type Schurter - 69AC4214 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module W/filter, 6A, Qc; Connector Type Schurter
69AC4214
Power Entry Module W/filter, 6A, Qc; Connector Type Schurter 69AC4214
POWER ENTRY MODULE W/FILTER, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes

POWER ENTRY MODULE W/FILTER, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AC4214
Product Name Power Entry Module W/filter, 6A, Qc; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 1880379 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Din rail
Standards and Certifications RoHS
View Details
3 suppliers
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details