TE Connectivity Power Entry Connectors - Inlets, Outlets, Modules 15ED1

Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote Datasheet
Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - CCM1676-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1676-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1676-ND
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Buy Now Datasheet
AC Power Entry Modules - 15ED1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
15ED1
AC Power Entry Modules 15ED1
AC Power Entry Modules 15A FASTON CONNECT FLANGE MOUNT

AC Power Entry Modules 15A FASTON CONNECT FLANGE MOUNT

Buy Now Datasheet
Filter, Power Line, 15 A, 250 VAC, Flange Mount - 70185851 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, Power Line, 15 A, 250 VAC, Flange Mount
70185851
Filter, Power Line, 15 A, 250 VAC, Flange Mount 70185851
The ED Series filters are more effective than general-purpose filters in applications where line-to-line and low-frequency line-to-ground noise must be controlled; for example, to bring equipment into compliance with FCC conducted emissions standards. The ED Series offers significantly higher performance than comparably sized filters, especially at high frequencies, yet is in the EF series package which incorporates the IEC power line connector. The ED1 models have 0.250" terminals on the load side; ED4 and ED8 have wire leads. Maximum Leakage Current (Line-to-Ground): 0.22 mA @ 120 VAC, 60 Hz; 0.38 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 1500 VAC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.

The ED Series filters are more effective than general-purpose filters in applications where line-to-line and low-frequency line-to-ground noise must be controlled; for example, to bring equipment into compliance with FCC conducted emissions standards. The ED Series offers significantly higher performance than comparably sized filters, especially at high frequencies, yet is in the EF series package which incorporates the IEC power line connector. The ED1 models have 0.250" terminals on the load side; ED4 and ED8 have wire leads. Maximum Leakage Current (Line-to-Ground): 0.22 mA @ 120 VAC, 60 Hz; 0.38 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 1500 VAC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number CCM1676-ND 15ED1 70185851
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Filter, Power Line, 15 A, 250 VAC, Flange Mount
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel Mount Flange
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250") Faston
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details