Switch,Rocker/Paddle
Rocker Switch SPDT 0.4VA (AC/DC) 20V Panel Mount, Threaded Body with Nut
SWITCH ROCKER SPDT 0.4VA 20V
TRD Series Rocker⁄Paddle Switch
SWITCH, ROCKER, SPDT, 20V, BLACK; Switch Operation:On-None-On
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 7831101 | 450-1016-ND | TRD11D10WL | 70156250 | 94F9972 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Switch, Rocker/Paddle; Rocker; On-None-On; 15/32 Inches Round Hole | Switch, Rocker, Spdt, 20V, Black; Switch Operation Alcoswitch Te Connectivity |
| Momentary Contact Switch Function | Latching | On-On | On-None-On | Three Position Momentary (Center NEUTRAL) | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Solder Terminals; Straight PC Pins; Solder | Solder Terminals | Solder Terminals; Solder Lug | Wire Lug | |
| Standards / Compliances | RoHS | RoHS | |||
| Width | 0.4680 inch (11.89 mm) | 0.4688 inch (11.91 mm) |