TE Connectivity Slide Switches 1571984-2

Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On Off On Terminals Connected : 1-2 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 10.16 MM  [.4 INCH ] Product Width : 5.74 MM  [.226 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On Off On Terminals Connected : 1-2 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 10.16 MM  [.4 INCH ] Product Width : 5.74 MM  [.226 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1571984-2 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1571984-2
Slide Switches 1571984-2
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On Off On Terminals Connected : 1-2 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 10.16 MM  [.4 INCH ] Product Width : 5.74 MM  [.226 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : Polyester
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On Off On
  • Terminals Connected : 1-2

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 2.79 MM  [.11 INCH ]
  • Product Length : 10.16 MM  [.4 INCH ]
  • Product Width : 5.74 MM  [.226 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Buy Now
Slide Switches - 1571984-2-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
1571984-2-ND
Slide Switches 1571984-2-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1571984-2
Switches - Slide Switches 1571984-2
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
1571984-2
Slide Switches 1571984-2
Slide Switches SLIDE SWITCHSPDT

Slide Switches SLIDE SWITCHSPDT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1571984-2 1571984-2-ND 1571984-2 1571984-2
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switches
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
Actuator Material Plastic Plastic
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1-1825011-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
4 suppliers
Slide Switches - 1437575-2 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On-On
View Details