TE Connectivity Tactile Switches 1571262-3

Description
Body Features Actuator Color : Black Actuator Force : 220 G  [7.76 OZ ] Actuator Material : LCP Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Yes Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.4 MM  [.055 INCH ] Button Width : 24.13 MM  [.095 INCH ] Product Height : 7.17 MM  [.282 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 220 G  [7.76 OZ ] Actuator Material : LCP Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Yes Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.4 MM  [.055 INCH ] Button Width : 24.13 MM  [.095 INCH ] Product Height : 7.17 MM  [.282 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1571262-3 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1571262-3
Tactile Switches 1571262-3
Body Features Actuator Color : Black Actuator Force : 220 G  [7.76 OZ ] Actuator Material : LCP Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Yes Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.4 MM  [.055 INCH ] Button Width : 24.13 MM  [.095 INCH ] Product Height : 7.17 MM  [.282 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 220 G  [7.76 OZ ]
  • Actuator Material : LCP
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Nylon
  • Cover Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : Yes
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 1.4 MM  [.055 INCH ]
  • Button Width : 24.13 MM  [.095 INCH ]
  • Product Height : 7.17 MM  [.282 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 12

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Rectangular Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now Datasheet
Pushbutton Switches - 1571262-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1571262-3
Pushbutton Switches 1571262-3
SWITCH,TACTILE,SMT,W /BOSS

SWITCH,TACTILE,SMT,W/BOSS

Buy Now
Tactile Switches - A108494-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
A108494-ND
Tactile Switches A108494-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1571262-3
Switches - Tactile Switches 1571262-3
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1571262-3 1571262-3 A108494-ND 1571262-3
Product Name Tactile Switches Pushbutton Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Extended Rectangular Button Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg)
Max. Actuating Force 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1-2213818-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 2337237-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 2506471-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 2-2213819-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details