TE Connectivity Rocker Switches 1571099-2

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : - = Operating Function : On On Panel Cutout Size : 21.2 x 36.8 MM , 21.2 x 36.6 MM , 21.2 x 37 MM  [.835 x 1.441 INCH , .835 x 1.448 INCH , .835 x 1.456 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage Range (VAC) : 125 - 250 Housing Features Process Sealed : Yes Industry Standards Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : - = Operating Function : On On Panel Cutout Size : 21.2 x 36.8 MM , 21.2 x 36.6 MM , 21.2 x 37 MM  [.835 x 1.441 INCH , .835 x 1.448 INCH , .835 x 1.456 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage Range (VAC) : 125 - 250 Housing Features Process Sealed : Yes Industry Standards Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1571099-2 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1571099-2
Rocker Switches 1571099-2
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : - = Operating Function : On On Panel Cutout Size : 21.2 x 36.8 MM , 21.2 x 36.6 MM , 21.2 x 37 MM  [.835 x 1.441 INCH , .835 x 1.448 INCH , .835 x 1.456 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage Range (VAC) : 125 - 250 Housing Features Process Sealed : Yes Industry Standards Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Indicator/Imprint Legend : - =
  • Operating Function : On On
  • Panel Cutout Size : 21.2 x 36.8 MM , 21.2 x 36.6 MM , 21.2 x 37 MM  [.835 x 1.441 INCH , .835 x 1.448 INCH , .835 x 1.456 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver Tin Oxide
  • Terminal Tab Width : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 20
  • Operating Voltage Range (VAC) : 125 - 250

Housing Features


  • Process Sealed : Yes

Industry Standards


  • Compatible With Approved Standards Products : UL E46765

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Indicator Type : No Indicator

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : High Power Rocker Switch
Buy Now Datasheet
Rocker Switches - 450-1820-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1820-ND
Rocker Switches 450-1820-ND
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker & Toggle Switches - 1571099-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1571099-2
Rocker & Toggle Switches 1571099-2
POWER ROCKER

POWER ROCKER

Buy Now
Shenzhen, China
Switches - Rocker Switches
1571099-2
Switches - Rocker Switches 1571099-2
SWITCH ROCKER DPDT 20A 125V

SWITCH ROCKER DPDT 20A 125V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1571099-2 450-1820-ND 1571099-2 1571099-2
Product Name Rocker Switches Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Momentary Contact Switch Function On On On-On
Terminal Type Quick Connect Terminal Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS
Current Rating 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1825426-4 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function Momentary ON; On Off On
Terminal Type Wire Lugs
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
Rocker Switches - 1634201-5 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
5 suppliers