TE Connectivity USB Cable Assemblies 1496476-6

Description
Body Features Color : Black Equalized : No Ferrite Core : Without Configuration Features Configuration : Double-Ended Number of USB Connectors : 2 Dimensions Wire Size (AWG) : 28 Product Type Features Assembly Type : USB Mini 5 Pos Plug Type B - USB (Std) Type A Connector Type (End A) : Plug Connector Type (End B) : Plug Shielded : Yes USB Connector Type : Mini
Request a Quote
Description
Body Features Color : Black Equalized : No Ferrite Core : Without Configuration Features Configuration : Double-Ended Number of USB Connectors : 2 Dimensions Wire Size (AWG) : 28 Product Type Features Assembly Type : USB Mini 5 Pos Plug Type B - USB (Std) Type A Connector Type (End A) : Plug Connector Type (End B) : Plug Shielded : Yes USB Connector Type : Mini
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1496476-6 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1496476-6
USB Cable Assemblies 1496476-6
Body Features Color : Black Equalized : No Ferrite Core : Without Configuration Features Configuration : Double-Ended Number of USB Connectors : 2 Dimensions Wire Size (AWG) : 28 Product Type Features Assembly Type : USB Mini 5 Pos Plug Type B - USB (Std) Type A Connector Type (End A) : Plug Connector Type (End B) : Plug Shielded : Yes USB Connector Type : Mini

Body Features


  • Color : Black
  • Equalized : No
  • Ferrite Core : Without

Configuration Features


  • Configuration : Double-Ended
  • Number of USB Connectors : 2

Dimensions


  • Wire Size (AWG) : 28

Product Type Features


  • Assembly Type : USB Mini 5 Pos Plug Type B - USB (Std) Type A
  • Connector Type (End A) : Plug
  • Connector Type (End B) : Plug
  • Shielded : Yes
  • USB Connector Type : Mini
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1496476-6
Cable Assemblies 1496476-6
STD USB-A TO MINI-B ASSY, 12

STD USB-A TO MINI-B ASSY, 12

Buy Now
Cable Assemblies - USB Cables - 1496476-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
1496476-6
Cable Assemblies - USB Cables 1496476-6
CBL USB2.0 A PLUG-MIN B PLUG 1'

CBL USB2.0 A PLUG-MIN B PLUG 1'

Supplier's Site
Std Usb-A To Mini-B Assy, 12 Rohs Compliant Amp Te Connectivity - 68K9653 - Newark, An Avnet Company
Chicago, IL, United States
Std Usb-A To Mini-B Assy, 12 Rohs Compliant Amp Te Connectivity
68K9653
Std Usb-A To Mini-B Assy, 12 Rohs Compliant Amp Te Connectivity 68K9653
STD USB-A TO MINI-B ASSY, 12" ROHS COMPLIANT: YES

STD USB-A TO MINI-B ASSY, 12" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1496476-6 1496476-6 1496476-6 68K9653
Product Name USB Cable Assemblies Cable Assemblies Cable Assemblies - USB Cables Std Usb-A To Mini-B Assy, 12 Rohs Compliant Amp Te Connectivity
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 068305-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
USB Cable Assemblies - 1496476-3 - TE Connectivity
Specs
Product Type USB Type A Plug
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
USB Cable Assemblies - 2528302-4 - TE Connectivity
Specs
Product Type USB Type C Plug
Cable Length 9.74 ft (29.7 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
2 suppliers