TE Connectivity USB Cable Assemblies 1496476-5

Description
Body Features Equalized : No Ferrite Core : Without USB Cable Assembly Color : Black Configuration Features Number of USB Connectors : 2 USB Cable Assembly Configuration : Double-Ended Dimensions Wire Size (AWG) : 25, 20 Product Type Features Assembly Type : USB Mini 5 Pos Plug Type B - USB (Std) Type A Connector Type (End A) : Plug Connector Type (End B) : Plug Shielded : Yes USB Connector Type : Mini
Request a Quote
Description
Body Features Equalized : No Ferrite Core : Without USB Cable Assembly Color : Black Configuration Features Number of USB Connectors : 2 USB Cable Assembly Configuration : Double-Ended Dimensions Wire Size (AWG) : 25, 20 Product Type Features Assembly Type : USB Mini 5 Pos Plug Type B - USB (Std) Type A Connector Type (End A) : Plug Connector Type (End B) : Plug Shielded : Yes USB Connector Type : Mini
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1496476-5 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1496476-5
USB Cable Assemblies 1496476-5
Body Features Equalized : No Ferrite Core : Without USB Cable Assembly Color : Black Configuration Features Number of USB Connectors : 2 USB Cable Assembly Configuration : Double-Ended Dimensions Wire Size (AWG) : 25, 20 Product Type Features Assembly Type : USB Mini 5 Pos Plug Type B - USB (Std) Type A Connector Type (End A) : Plug Connector Type (End B) : Plug Shielded : Yes USB Connector Type : Mini

Body Features


  • Equalized : No
  • Ferrite Core : Without
  • USB Cable Assembly Color : Black

Configuration Features


  • Number of USB Connectors : 2
  • USB Cable Assembly Configuration : Double-Ended

Dimensions


  • Wire Size (AWG) : 25, 20

Product Type Features


  • Assembly Type : USB Mini 5 Pos Plug Type B - USB (Std) Type A
  • Connector Type (End A) : Plug
  • Connector Type (End B) : Plug
  • Shielded : Yes
  • USB Connector Type : Mini
Buy Now
Cable Assemblies - USB Cables - 1496476-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
1496476-5
Cable Assemblies - USB Cables 1496476-5
CBL USB2.0 A PL-MIN B PL 16.4'

CBL USB2.0 A PL-MIN B PL 16.4'

Supplier's Site
Std Usb-A To Mini-B Assy 5.0M Amp Te Connectivity - 50R7261 - Newark, An Avnet Company
Chicago, IL, United States
Std Usb-A To Mini-B Assy 5.0M Amp Te Connectivity
50R7261
Std Usb-A To Mini-B Assy 5.0M Amp Te Connectivity 50R7261
STD USB-A TO MINI-B ASSY 5.0M

STD USB-A TO MINI-B ASSY 5.0M

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1496476-5 1496476-5 50R7261
Product Name USB Cable Assemblies Cable Assemblies - USB Cables Std Usb-A To Mini-B Assy 5.0M Amp Te Connectivity
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

77 Ohm Cable Assembly - 473-10613-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
3 suppliers
Cable Assembly - 493-11531303 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details