TE Connectivity USB Cable Assemblies 1487589-1

Description
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 25, 22 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet
Description
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 25, 22 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1487589-1 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1487589-1
USB Cable Assemblies 1487589-1
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 25, 22 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B

Body Features


  • Cable Color : White
  • Equalized : No

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 25, 22

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type B Plug
  • Cable Assembly Type : USB Type A to USB Type B
Buy Now
Cable Assemblies - 1487589-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487589-1
Cable Assemblies 1487589-1
USB, A-B, 25/22, WHITE, 3.0M

USB, A-B, 25/22, WHITE, 3.0M

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1487589-1
Cable Assemblies 1487589-1
Cable Assemblies

Cable Assemblies

Buy Now
USB Cables - A128021-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
A128021-ND
USB Cables A128021-ND
USB 2.0 Cable A Male to B Male 9.84' (3.00m) Shielded

USB 2.0 Cable A Male to B Male 9.84' (3.00m) Shielded

Buy Now Datasheet
Usb, A-B, 25/22, White, 3.0M Rohs Compliant Amp Te Connectivity - 83H2139 - Newark, An Avnet Company
Chicago, IL, United States
Usb, A-B, 25/22, White, 3.0M Rohs Compliant Amp Te Connectivity
83H2139
Usb, A-B, 25/22, White, 3.0M Rohs Compliant Amp Te Connectivity 83H2139
USB, A-B, 25/22, WHITE, 3.0M ROHS COMPLIANT: YES

USB, A-B, 25/22, WHITE, 3.0M ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - USB Cables - 1487589-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
1487589-1
Cable Assemblies - USB Cables 1487589-1
CBL USB2.0 A PLUG TO B PLG 9.84'

CBL USB2.0 A PLUG TO B PLG 9.84'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1487589-1 1487589-1 1487589-1 A128021-ND 83H2139 1487589-1
Product Name USB Cable Assemblies Cable Assemblies Cable Assemblies USB Cables Usb, A-B, 25/22, White, 3.0M Rohs Compliant Amp Te Connectivity Cable Assemblies - USB Cables
Product Type USB Type A Plug USB Serial; USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171914-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Twisted Pair Cable - 054365-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
USB Cable Assemblies - 2528302-4 - TE Connectivity
Specs
Product Type USB Type C Plug
Cable Length 9.74 ft (29.7 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
2 suppliers