TE Connectivity USB Cable Assemblies 1487593-1

Description
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly Type : USB Type A Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly Type : USB Type A Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1487593-1 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1487593-1
USB Cable Assemblies 1487593-1
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly Type : USB Type A Pigtail

Body Features


  • Cable Color : White
  • Equalized : No

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 28, 24

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly Type : USB Type A Pigtail
Buy Now
Cable Assemblies - 1487593-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487593-1
Cable Assemblies 1487593-1
USB, A-BLUNT,28/24,WHT,2. 0M

USB, A-BLUNT,28/24,WHT,2.0M

Buy Now
USB Cables - 1487593-1-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1487593-1-ND
USB Cables 1487593-1-ND
USB 2.0 Cable A Male to Cable (Round) 6.56' (2.00m) Shielded

USB 2.0 Cable A Male to Cable (Round) 6.56' (2.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 1487593-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
1487593-1
Cable Assemblies - USB Cables 1487593-1
CBL USB2.0 A PLUG TO OPEN 6.56'

CBL USB2.0 A PLUG TO OPEN 6.56'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1487593-1 1487593-1 1487593-1-ND 1487593-1
Product Name USB Cable Assemblies Cable Assemblies USB Cables Cable Assemblies - USB Cables
Product Type USB Type A Plug USB Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064333-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details