TE Connectivity USB Cable Assemblies 1487588-2

Description
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet
Description
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1487588-2 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1487588-2
USB Cable Assemblies 1487588-2
Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly (End B) : USB Type B Plug Cable Assembly Type : USB Type A to USB Type B

Body Features


  • Cable Color : White
  • Equalized : No

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 28, 24

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A Plug
  • Cable Assembly (End B) : USB Type B Plug
  • Cable Assembly Type : USB Type A to USB Type B
Buy Now
USB Cables - A124379-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
A124379-ND
USB Cables A124379-ND
USB 2.0 Cable A Male to B Male 4.92' (1.50m) Shielded

USB 2.0 Cable A Male to B Male 4.92' (1.50m) Shielded

Buy Now Datasheet
Cable Assemblies - 1487588-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1487588-2
Cable Assemblies 1487588-2
USB, A-B, 28/24, WHITE, 1.5M

USB, A-B, 28/24, WHITE, 1.5M

Buy Now
USB Cables - 5298252 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
5298252
USB Cables 5298252
USB type A to type B cable assembly,1.5m

USB type A to type B cable assembly,1.5m

Supplier's Site
USB Cables - 1648497 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
1648497
USB Cables 1648497
TE Connectivity 1487588-2

TE Connectivity 1487588-2

Supplier's Site
Computer Cable, Usb, 1.5M, White; Connector A Amp Te Connectivity - 98K5759 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 1.5M, White; Connector A Amp Te Connectivity
98K5759
Computer Cable, Usb, 1.5M, White; Connector A Amp Te Connectivity 98K5759
COMPUTER CABLE, USB, 1.5M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 1.5M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1487588-2 A124379-ND 1487588-2 5298252 98K5759
Product Name USB Cable Assemblies USB Cables Cable Assemblies USB Cables Computer Cable, Usb, 1.5M, White; Connector A Amp Te Connectivity
Product Type USB Type A Plug Serial; USB USB USB USB
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable Assemblies - 2083112-3 - TE Connectivity
Specs
Product Type USB Type A Plug
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Power Cable Assemblies - 2311291-1 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -25 to 125 C (-13 to 257 F)
View Details
4 suppliers