TE Connectivity Computer Cable, Qsfp+Plug, 1.64Ft, Blk; Connector Type A Te Connectivity 2-2231368-3

Description
COMPUTER CABLE, QSFP+PLUG, 1.64FT, BLK; Connector Type A:QSFP+ Plug; Connector Type B:QSFP+ Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
COMPUTER CABLE, QSFP+PLUG, 1.64FT, BLK; Connector Type A:QSFP+ Plug; Connector Type B:QSFP+ Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Qsfp+Plug, 1.64Ft, Blk; Connector Type A Te Connectivity - 46AC2392 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Qsfp+Plug, 1.64Ft, Blk; Connector Type A Te Connectivity
46AC2392
Computer Cable, Qsfp+Plug, 1.64Ft, Blk; Connector Type A Te Connectivity 46AC2392
COMPUTER CABLE, QSFP+PLUG, 1.64FT, BLK; Connector Type A:QSFP+ Plug; Connector Type B:QSFP+ Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, QSFP+PLUG, 1.64FT, BLK; Connector Type A:QSFP+ Plug; Connector Type B:QSFP+ Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AC2392
Product Name Computer Cable, Qsfp+Plug, 1.64Ft, Blk; Connector Type A Te Connectivity
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - SFB-Y-SLCG-8P-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Stability Cables - SP-SMA-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Connecting cable - NEBS-M12G12-KS-2-SM12G12 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers