TE Connectivity Eurocard Connectors 148452-5

Description
Configuration Features Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : D, E, B, A, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Type : Receptacle Dimensions Connector Height : 11.51 MM  [.453 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 15.88 MM  [.625 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6 MM  [.236 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : D, E, B, A, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Type : Receptacle Dimensions Connector Height : 11.51 MM  [.453 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 15.88 MM  [.625 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6 MM  [.236 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 148452-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
148452-5
Eurocard Connectors 148452-5
Configuration Features Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : D, E, B, A, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Type : Receptacle Dimensions Connector Height : 11.51 MM  [.453 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 15.88 MM  [.625 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6 MM  [.236 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 160
  • Number of Rows : 5
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : D, E, B, A, C

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Matrix
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 11.51 MM  [.453 INCH ]
  • Connector Length : 94 MM  [3.7 INCH ]
  • Connector Width : 15.88 MM  [.625 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 6 MM  [.236 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore
Electronic Connector
407-148452-5
Electronic Connector 407-148452-5
160 ENH EURO LONG REC 6MM ASSY Product overview: 148452-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-148452-5 can be used for catalog matching and distributor lookup.

160 ENH EURO LONG REC 6MM ASSY Product overview: 148452-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-148452-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
160 Enh Euro Long Rec 6Mm Assembly Amp - Te Connectivity - 33B5412 - Newark, An Avnet Company
Chicago, IL, United States
160 Enh Euro Long Rec 6Mm Assembly Amp - Te Connectivity
33B5412
160 Enh Euro Long Rec 6Mm Assembly Amp - Te Connectivity 33B5412
160 ENH EURO LONG REC 6MM ASSEMBLY

160 ENH EURO LONG REC 6MM ASSEMBLY

Supplier's Site
Backplane Connectors - Specialized - 148452-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
148452-5
Backplane Connectors - Specialized 148452-5
CONN RCPT 160POS PCB

CONN RCPT 160POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 148452-5 407-148452-5 33B5412 148452-5
Product Name Eurocard Connectors Electronic Connector 160 Enh Euro Long Rec 6Mm Assembly Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28502-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers