TE Connectivity CompactFlash Connectors 146540-2

Description
Body Features Color : Black Hold-Down : Without Configuration Features Lead Configuration : Inline Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Vacuum Tape : Without Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Inline Leads, Surface Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features CompactFlash Product Type : Header Only Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Format : CompactFlash PCB Offset : 0 MM  [0 INCH ] Product Type : Removable Memory Products Profile : Low Sealable : No Shielded : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Hold-Down : Without Configuration Features Lead Configuration : Inline Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Vacuum Tape : Without Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Inline Leads, Surface Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features CompactFlash Product Type : Header Only Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Format : CompactFlash PCB Offset : 0 MM  [0 INCH ] Product Type : Removable Memory Products Profile : Low Sealable : No Shielded : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CompactFlash Connectors - 146540-2 - TE Connectivity
Berwyn, PA, United States
CompactFlash Connectors
146540-2
CompactFlash Connectors 146540-2
Body Features Color : Black Hold-Down : Without Configuration Features Lead Configuration : Inline Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Vacuum Tape : Without Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Inline Leads, Surface Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features CompactFlash Product Type : Header Only Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Format : CompactFlash PCB Offset : 0 MM  [0 INCH ] Product Type : Removable Memory Products Profile : Low Sealable : No Shielded : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Color : Black
  • Hold-Down : Without

Configuration Features


  • Lead Configuration : Inline
  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • Vacuum Tape : Without

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Surface Mount Inline Leads, Surface Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • CompactFlash Product Type : Header Only
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Format : CompactFlash
  • PCB Offset : 0 MM  [0 INCH ]
  • Product Type : Removable Memory Products
  • Profile : Low
  • Sealable : No
  • Shielded : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
PC Card Sockets - A107769-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A107769-ND
PC Card Sockets A107769-ND
50 Position Card Connector CompactFlash® - Type I Surface Mount Gold

50 Position Card Connector CompactFlash® - Type I Surface Mount Gold

Buy Now Datasheet
146540-2 - Cf Hdr,vert,type 1,smt,25Mm Profile,sn Amp - Te Connectivity - 41AJ2829 - Newark, An Avnet Company
Chicago, IL, United States
146540-2 - Cf Hdr,vert,type 1,smt,25Mm Profile,sn Amp - Te Connectivity
41AJ2829
146540-2 - Cf Hdr,vert,type 1,smt,25Mm Profile,sn Amp - Te Connectivity 41AJ2829
146540-2 - CF HDR,VERT,TYPE 1,SMT,25MM PROFILE,SN

146540-2 - CF HDR,VERT,TYPE 1,SMT,25MM PROFILE,SN

Supplier's Site
PC Card Sockets - 146540-2 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
146540-2
PC Card Sockets 146540-2
CONN COMPACT FLASH CARD

CONN COMPACT FLASH CARD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 146540-2 A107769-ND 41AJ2829 146540-2
Product Name CompactFlash Connectors PC Card Sockets 146540-2 - Cf Hdr,vert,type 1,smt,25Mm Profile,sn Amp - Te Connectivity PC Card Sockets
Connector Type Wire to Board Connector Connector PC Card Connector
Unlock Full Specs
to access all available technical data