TE Connectivity Cable Glands 1478884-2

Description
Metric EMC Gland M16x1.5
Request a Quote Datasheet
Description
Metric EMC Gland M16x1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 2657050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
2657050
Cable Glands 2657050
Metric EMC Gland M16x1.5

Metric EMC Gland M16x1.5

Supplier's Site
Cable Glands - 2657049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
2657049
Cable Glands 2657049
TE Connectivity 1478884-2 Cable Gland

TE Connectivity 1478884-2 Cable Gland

Supplier's Site
Cable and Cord Grips - 1478884-2-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1478884-2-ND
Cable and Cord Grips 1478884-2-ND
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Brass, Nickel Plated M16x1.5 Silver"

"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Brass, Nickel Plated M16x1.5 Silver"

Buy Now Datasheet
Cable Gland, Brass, 10Mm; Thread Size Imperial Amp Te Connectivity - 24M5060 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 10Mm; Thread Size Imperial Amp Te Connectivity
24M5060
Cable Gland, Brass, 10Mm; Thread Size Imperial Amp Te Connectivity 24M5060
CABLE GLAND, BRASS, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, BRASS, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 2657050 1478884-2-ND 24M5060
Product Name Cable Glands Cable and Cord Grips Cable Gland, Brass, 10Mm; Thread Size Imperial Amp Te Connectivity
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220311 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.7323 inch (18.6 mm)
View Details
3 suppliers
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details