TE Connectivity Switch Knobs 1437624-3

Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Serrated Skirt : Without Spin Plate : Without Dimensions Product Diameter : 17.8 MM  [.7 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Dot
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Serrated Skirt : Without Spin Plate : Without Dimensions Product Diameter : 17.8 MM  [.7 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Dot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 1437624-3 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
1437624-3
Switch Knobs 1437624-3
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Serrated Skirt : Without Spin Plate : Without Dimensions Product Diameter : 17.8 MM  [.7 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Dot

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Phenolic

Configuration Features


  • Knob Design : Serrated
  • Skirt : Without
  • Spin Plate : Without

Dimensions


  • Product Diameter : 17.8 MM  [.7 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Top
  • Indicator Style : Dot
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 1437624-3
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-2418-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Knurled
Knob Material Plastic
View Details