TE Connectivity Knobs PKA70B1/4

Description
"Ribbed Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"
Request a Quote Datasheet
Description
"Ribbed Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1725-ND - DigiKey
Thief River Falls, MN, United States
"Ribbed Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"

"Ribbed Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"

Buy Now Datasheet
Knob; 0.98 in.; RoHS Compliant, ELV Compliant - 70156295 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; 0.98 in.; RoHS Compliant, ELV Compliant
70156295
Knob; 0.98 in.; RoHS Compliant, ELV Compliant 70156295
PKA Series Ribbed Design knob Indicator location on skirt Indicator style line The knob have shaft size of 0.250 in. and diameter of 0.980 in..

PKA Series Ribbed Design knob

  • Indicator location on skirt
  • Indicator style line
    The knob have shaft size of 0.250 in. and diameter of 0.980 in..
Supplier's Site
Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity - 57F2358 - Newark, An Avnet Company
Chicago, IL, United States
Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
57F2358
Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity 57F2358
RIBBED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Ribbed with Indicator Line; Knob Diameter:24.9mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

RIBBED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Ribbed with Indicator Line; Knob Diameter:24.9mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbed Knob, Phenolic, Black, 24.9Mm Rohs Compliant Alcoswitch Te Connectivity - 70AH6432 - Newark, An Avnet Company
Chicago, IL, United States
Ribbed Knob, Phenolic, Black, 24.9Mm Rohs Compliant Alcoswitch Te Connectivity
70AH6432
Ribbed Knob, Phenolic, Black, 24.9Mm Rohs Compliant Alcoswitch Te Connectivity 70AH6432
RIBBED KNOB, PHENOLIC, BLACK, 24.9MM ROHS COMPLIANT: YES

RIBBED KNOB, PHENOLIC, BLACK, 24.9MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 450-1725-ND 70156295 57F2358 70AH6432
Product Name Knobs Knob; 0.98 in.; RoHS Compliant, ELV Compliant Ribbed Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity Ribbed Knob, Phenolic, Black, 24.9Mm Rohs Compliant Alcoswitch Te Connectivity
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic Plastic
Knob Type Fingergrip
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 161183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Knob Material Plastic
View Details
1/4-20 Red Acetal Tee Knob & Cap Screw Ass'y, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 1/4-20
View Details
Single Bar Instrumentation Knob, Yellow - 8570 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details