TE Connectivity Keylock Switches 1437598-9

Description
Body Features Actuator Material : Brass Actuator Travel : 80° Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Keylock Switch Positions : 2 Operating Function : On On Panel Cutout Size : 19.3 x 16.3 MM  [.76 x .64 INCH ] Contact Features Contact Finish : Silver Contact Timing : Non-Shorting Keylock Switch Contact Current Rating (AMP) : 3 Terminals/Fixed Contact Material : Tin-Lead Plate Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Keylock Switch Voltage Rating (VAC) : 125 Keylock Switch Voltage Rating (VDC) : 28 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 1 Mechanical Attachment Keylock Switch Mounting Type : Panel Lock Body : Zinc Alloy Other Comment : All keylocks are supplied with 2 brass keys on a ring. Soldering Type : Hand, DIP Product Type Features Frame Material : Brushed Chrome Illuminated : No Product Type : Switch Switch Type : Key Lock Usage Conditions Oil-Tight : No Operating Temperature (Max) (DEGC) : 85
Request a Quote
Description
Body Features Actuator Material : Brass Actuator Travel : 80° Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Keylock Switch Positions : 2 Operating Function : On On Panel Cutout Size : 19.3 x 16.3 MM  [.76 x .64 INCH ] Contact Features Contact Finish : Silver Contact Timing : Non-Shorting Keylock Switch Contact Current Rating (AMP) : 3 Terminals/Fixed Contact Material : Tin-Lead Plate Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Keylock Switch Voltage Rating (VAC) : 125 Keylock Switch Voltage Rating (VDC) : 28 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 1 Mechanical Attachment Keylock Switch Mounting Type : Panel Lock Body : Zinc Alloy Other Comment : All keylocks are supplied with 2 brass keys on a ring. Soldering Type : Hand, DIP Product Type Features Frame Material : Brushed Chrome Illuminated : No Product Type : Switch Switch Type : Key Lock Usage Conditions Oil-Tight : No Operating Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1437598-9 - TE Connectivity
Berwyn, PA, United States
Keylock Switches
1437598-9
Keylock Switches 1437598-9
Body Features Actuator Material : Brass Actuator Travel : 80° Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Keylock Switch Positions : 2 Operating Function : On On Panel Cutout Size : 19.3 x 16.3 MM  [.76 x .64 INCH ] Contact Features Contact Finish : Silver Contact Timing : Non-Shorting Keylock Switch Contact Current Rating (AMP) : 3 Terminals/Fixed Contact Material : Tin-Lead Plate Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Keylock Switch Voltage Rating (VAC) : 125 Keylock Switch Voltage Rating (VDC) : 28 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 1 Mechanical Attachment Keylock Switch Mounting Type : Panel Lock Body : Zinc Alloy Other Comment : All keylocks are supplied with 2 brass keys on a ring. Soldering Type : Hand, DIP Product Type Features Frame Material : Brushed Chrome Illuminated : No Product Type : Switch Switch Type : Key Lock Usage Conditions Oil-Tight : No Operating Temperature (Max) (DEGC) : 85

Body Features


  • Actuator Material : Brass
  • Actuator Travel : 80°
  • Seal Type : Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Keylock Switch Positions : 2
  • Operating Function : On On
  • Panel Cutout Size : 19.3 x 16.3 MM  [.76 x .64 INCH ]

Contact Features


  • Contact Finish : Silver
  • Contact Timing : Non-Shorting
  • Keylock Switch Contact Current Rating (AMP) : 3
  • Terminals/Fixed Contact Material : Tin-Lead Plate

Electrical Characteristics


  • Contact Resistance (MOHM) : 20
  • Dielectric Strength (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Keylock Switch Voltage Rating (VAC) : 125
  • Keylock Switch Voltage Rating (VDC) : 28

Housing Features


  • Cylinder Material : Zinc Alloy
  • Remove Key : Position 1

Mechanical Attachment


  • Keylock Switch Mounting Type : Panel
  • Lock Body : Zinc Alloy

Other


  • Comment : All keylocks are supplied with 2 brass keys on a ring.
  • Soldering Type : Hand, DIP

Product Type Features


  • Frame Material : Brushed Chrome
  • Illuminated : No
  • Product Type : Switch
  • Switch Type : Key Lock

Usage Conditions


  • Oil-Tight : No
  • Operating Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rotary Switches
Product Number 1437598-9
Product Name Keylock Switches
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 125 volts
DC Voltage Rating 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-511-101-R-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 450-35-210-030-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Keylock Switches - 2-1437597-7 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 1.0 amps
Base Material Metallic
View Details