TE Connectivity Rocker Switches 1437596-3

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None On Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Process Sealed : No Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Wire Lugs Switch Type : Power Rocker Switch
Request a Quote
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None On Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Process Sealed : No Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Wire Lugs Switch Type : Power Rocker Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1437596-3 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1437596-3
Rocker Switches 1437596-3
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None On Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Process Sealed : No Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Wire Lugs Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On None On
  • Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ]

Contact Features


  • Switch Contact Plating Material : Gold

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage Range (VDC) : 20

Housing Features


  • Process Sealed : No

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Wire Lugs
  • Switch Type : Power Rocker Switch
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rocker Switches
Product Number 1437596-3
Product Name Rocker Switches
Switch Function Maintained
Momentary Contact Switch Function On None On
Pole & Throw Specifications Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
Specs
Rocker Actuator Concave (Standard V)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details