TE Connectivity Time Delay Relays 1437484-1

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 110, 120 Timing Range (Off-Time) (SEC) : 1.5 - 15 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 110, 120 Timing Range (Off-Time) (SEC) : 1.5 - 15 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1437484-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1437484-1
Time Delay Relays 1437484-1
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 110, 120 Timing Range (Off-Time) (SEC) : 1.5 - 15 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : Off-Delay

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC
  • Type of Control : Knob

Electrical Characteristics


  • Time Delay Relay Input Voltage (VAC) : 110, 120
  • Timing Range (Off-Time) (SEC) : 1.5 - 15

Mechanical Attachment


  • Time Delay Relay Mounting Type : Mounting Holes, Panel Mount

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1437484-1
Product Name Time Delay Relays
Mounting Panel; Mounting Holes, Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423151-5 - Quarktwin Technology Ltd.
Specs
Time Ranges 1 Sec ~ 30 Sec
Mounting Chassis Mount
Timer Type ON-Delay
View Details
Time Delay Relays - 1755120-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details