TE Connectivity Circuit Breakers 5-1423674-2

Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size : 11.2 x 10.01 MM  [.441 x .394 INCH ] Contact Features Trip Time at 200% (SEC) : 5 - 30 Electrical Characteristics Current Rating (AMP) : 15 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Mechanical Attachment Mounting Bushing : 9.8 x 12.6mm Long, Metal Mounting Hardware Packaging : No Mounting Hardware Mounting Options : None Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size : 11.2 x 10.01 MM  [.441 x .394 INCH ] Contact Features Trip Time at 200% (SEC) : 5 - 30 Electrical Characteristics Current Rating (AMP) : 15 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Mechanical Attachment Mounting Bushing : 9.8 x 12.6mm Long, Metal Mounting Hardware Packaging : No Mounting Hardware Mounting Options : None Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5-1423674-2 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
5-1423674-2
Circuit Breakers 5-1423674-2
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size : 11.2 x 10.01 MM  [.441 x .394 INCH ] Contact Features Trip Time at 200% (SEC) : 5 - 30 Electrical Characteristics Current Rating (AMP) : 15 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Mechanical Attachment Mounting Bushing : 9.8 x 12.6mm Long, Metal Mounting Hardware Packaging : No Mounting Hardware Mounting Options : None Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : White

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size : 11.2 x 10.01 MM  [.441 x .394 INCH ]

Contact Features


  • Trip Time at 200% (SEC) : 5 - 30

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Interrupt Capacity : 1000A @ 250VAC/50VDC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 50

Mechanical Attachment


  • Mounting Bushing : 9.8 x 12.6mm Long, Metal
  • Mounting Hardware Packaging : No Mounting Hardware
  • Mounting Options : None

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Circuit Breakers - 5-1423674-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
5-1423674-2
Circuit Breakers 5-1423674-2
CKTBKR,THERM,

CKTBKR,THERM,

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
5-1423674-2
Circuit Breakers 5-1423674-2
Circuit Breakers

Circuit Breakers

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 5-1423674-2 5-1423674-2
Product Name Circuit Breakers Circuit Breakers
Rated Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393254-6 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breakers - 8-1393254-7 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breakers - 5-1423698-6 - TE Connectivity
Specs
Rated Current 50 amps
Rated Breaking Capacity 2000 amps
Trip System Type Magnetic
View Details
Circuit Breakers - 8-1393252-2 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers