TE Connectivity Time Delay Relays 1423618-7

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .5 - 15 minutes Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .5 - 15 minutes Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1423618-7 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1423618-7
Time Delay Relays 1423618-7
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .5 - 15 minutes Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : .5 - 15 minutes
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : AC, DC
  • Input Voltage (VAC) : 24
  • Input Voltage (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : On-Delay
Buy Now
Time Delay Relays - 1423618-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1423618-7
Time Delay Relays 1423618-7
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 1423618-7 1423618-7
Product Name Time Delay Relays Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423173-6 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
Operating Temperature 69.8 to 104 F (21 to 40 C)
Repeat Accuracy 10 +/- %
View Details