TE Connectivity Time Delay Relays 1423152-5

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 2 - 60 seconds Time Delay Relay Contact Current Rating (AMP) : 1@110VDC, 10@30VDC Type of Control : External Screw Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 28 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 2 - 60 seconds Time Delay Relay Contact Current Rating (AMP) : 1@110VDC, 10@30VDC Type of Control : External Screw Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 28 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1423152-5 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1423152-5
Time Delay Relays 1423152-5
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 2 - 60 seconds Time Delay Relay Contact Current Rating (AMP) : 1@110VDC, 10@30VDC Type of Control : External Screw Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 28 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Delay Time : 2 - 60 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 1@110VDC, 10@30VDC
  • Type of Control : External Screw

Electrical Characteristics


  • Time Delay Relay Input Voltage (VDC) : 28

Mechanical Attachment


  • Time Delay Relay Mounting Type : Panel Mount

Operation/Application


  • Mode of Operation : On-Delay

Other


  • Repeatability (Max) : ±5%

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Time Delay Relays - 1423152-5-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
1423152-5-ND
Time Delay Relays 1423152-5-ND
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now Datasheet
Time Delay Relays - 1423152-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1423152-5
Time Delay Relays 1423152-5
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 1423152-5 1423152-5-ND 1423152-5
Product Name Time Delay Relays Time Delay Relays Time Delay Relays
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1472973-6 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
Time Delay Relays - 1755074-9 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details