TE Connectivity Power Relays 1-2158100-6

Description
Body Features Product Weight (G) : 10 Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Contact Plating Material : Silver Nickel Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil (MM) : 10 Product Height (MM) : 15.7 Product Length (MM) : 29 Product Width (MM) : 12.7 Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .044 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : .53 Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 530 Coil Resistance (OHM) : 272 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 300 Input Voltage (VDC) : 12 Insulation Creepage Between Contact & Coil (MM) : 10 Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Carton Product Type Features Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70 Environmental Ambient Temperature Class (DEGC) : -40 - 70 Environmental Category of Protection : RTII
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 10 Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Contact Plating Material : Silver Nickel Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil (MM) : 10 Product Height (MM) : 15.7 Product Length (MM) : 29 Product Width (MM) : 12.7 Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .044 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : .53 Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 530 Coil Resistance (OHM) : 272 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 300 Input Voltage (VDC) : 12 Insulation Creepage Between Contact & Coil (MM) : 10 Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Carton Product Type Features Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70 Environmental Ambient Temperature Class (DEGC) : -40 - 70 Environmental Category of Protection : RTII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1-2158100-6 - TE Connectivity
Berwyn, PA, United States
Power Relays
1-2158100-6
Power Relays 1-2158100-6
Body Features Product Weight (G) : 10 Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Contact Plating Material : Silver Nickel Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil (MM) : 10 Product Height (MM) : 15.7 Product Length (MM) : 29 Product Width (MM) : 12.7 Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .044 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : .53 Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 530 Coil Resistance (OHM) : 272 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 300 Input Voltage (VDC) : 12 Insulation Creepage Between Contact & Coil (MM) : 10 Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Carton Product Type Features Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70 Environmental Ambient Temperature Class (DEGC) : -40 - 70 Environmental Category of Protection : RTII

Body Features


  • Product Weight (G) : 10

Configuration Features


  • Output Switching : Random

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 16
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 1
  • Contact Plating Material : Silver Nickel
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 15 - 16
  • Insulation Clearance Between Contact & Coil (MM) : 10
  • Product Height (MM) : 15.7
  • Product Length (MM) : 29
  • Product Width (MM) : 12.7
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Actuating System : DC
  • Coil Current (AMP) : .044
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating (WATT) : .53
  • Coil Power Rating Class (MILW) : 500 - 600
  • Coil Power Rating DC (MILW) : 530
  • Coil Resistance (OHM) : 272
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 16
  • Contact Limiting Short-Time Current (AMP) : 30
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Switching Voltage (Max) (VDC) : 300
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 300
  • Input Voltage (VDC) : 12
  • Insulation Creepage Between Contact & Coil (MM) : 10
  • Insulation Creepage Class (MM) : 8
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Power Relay Type : Standard

Termination Features


  • Relay Termination Type : Printed Circuit Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) (DEGC) : 70
  • Environmental Ambient Temperature Class (DEGC) : -40 - 70
  • Environmental Category of Protection : RTII
Buy Now
Relay, Spst-No, 12Vdc, 16A, Thd; Contact Configuration Schrack Te Connectivity - 76Y5532 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 12Vdc, 16A, Thd; Contact Configuration Schrack Te Connectivity
76Y5532
Relay, Spst-No, 12Vdc, 16A, Thd; Contact Configuration Schrack Te Connectivity 76Y5532
RELAY, SPST-NO, 12VDC, 16A, THD; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:RZL Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Contact RoHS Compliant: Yes

RELAY, SPST-NO, 12VDC, 16A, THD; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:16A; Product Range:RZL Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 1-2158100-6 76Y5532
Product Name Power Relays Relay, Spst-No, 12Vdc, 16A, Thd; Contact Configuration Schrack Te Connectivity
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS
AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393100-6 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393118-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.2 watts
View Details
4 suppliers
Power Relays - 1-1393768-0 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
2 suppliers
Power Relays, Over 2 Amps - PB2339-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers