TE Connectivity Circuit Breakers 1393249-6

Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 10 - 45 Electrical Characteristics Current Rating (AMP) : 1.5 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 7/16 x .5 [12.7mm] Long Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 10 - 45 Electrical Characteristics Current Rating (AMP) : 1.5 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 7/16 x .5 [12.7mm] Long Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1393249-6 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
1393249-6
Circuit Breakers 1393249-6
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 10 - 45 Electrical Characteristics Current Rating (AMP) : 1.5 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 7/16 x .5 [12.7mm] Long Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : White

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1

Contact Features


  • Trip Time at 200% (SEC) : 10 - 45

Electrical Characteristics


  • Current Rating (AMP) : 1.5
  • Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : Red Rate Marking

Mechanical Attachment


  • Mounting Bushing : 7/16 x .5 [12.7mm] Long
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Knurled Nut/Hex Nut

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Type : Thermal
  • Illuminated : Without

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Circuit Breakers - 1393249-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1393249-6
Circuit Breakers 1393249-6
W58

W58

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
1393249-6
Circuit Breakers 1393249-6
Circuit Breakers

Circuit Breakers

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 1393249-6 1393249-6
Product Name Circuit Breakers Circuit Breakers
Rated Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

W23-X1A1G-20 THRML CKT BRKR,240VAC 20A,SERS - W23-X1A1G-20 - Heilind Electronics, Inc.
Specs
Trip System Type Thermal
View Details
5 suppliers
Circuit Breakers - 3-2486200-7 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 9-1393253-3 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breakers - 7-1393246-4 - TE Connectivity
Specs
Rated Current 40 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers