TE Connectivity Power Relay, 3Pdt, 120Vac, Socket; Contact Configuration Te Connectivity 1393119-1

Description
POWER RELAY, 3PDT, 120VAC, SOCKET; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:-; Relay Mounting:Socket; Coil Type:AC / DC; Contact Voltage VAC:120V; Relay Terminals:Quick Connect RoHS Compliant: Yes
Description
POWER RELAY, 3PDT, 120VAC, SOCKET; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:-; Relay Mounting:Socket; Coil Type:AC / DC; Contact Voltage VAC:120V; Relay Terminals:Quick Connect RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 3Pdt, 120Vac, Socket; Contact Configuration Te Connectivity - 47M3543 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pdt, 120Vac, Socket; Contact Configuration Te Connectivity
47M3543
Power Relay, 3Pdt, 120Vac, Socket; Contact Configuration Te Connectivity 47M3543
POWER RELAY, 3PDT, 120VAC, SOCKET; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:-; Relay Mounting:Socket; Coil Type:AC / DC; Contact Voltage VAC:120V; Relay Terminals:Quick Connect RoHS Compliant: Yes

POWER RELAY, 3PDT, 120VAC, SOCKET; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:-; Relay Mounting:Socket; Coil Type:AC / DC; Contact Voltage VAC:120V; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 47M3543
Product Name Power Relay, 3Pdt, 120Vac, Socket; Contact Configuration Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Power Relays, Over 2 Amps - G2R-14-AC120 - Shenzhen Shengyu Electronics Technology Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
AC Coil Voltage 120 volts
View Details
4 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay, Dpdt, 250Vac, 30A; Contact Configuration Finder - 08X7275 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details