TE Connectivity Cat6 Rj45 Modular Jack, 8Way; Modular Connector Type Te Connectivity 1375055-6

Description
CAT6 RJ45 MODULAR JACK, 8WAY; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Datasheet
Description
CAT6 RJ45 MODULAR JACK, 8WAY; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Rj45 Modular Jack, 8Way; Modular Connector Type Te Connectivity - 03H3855 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Modular Jack, 8Way; Modular Connector Type Te Connectivity
03H3855
Cat6 Rj45 Modular Jack, 8Way; Modular Connector Type Te Connectivity 03H3855
CAT6 RJ45 MODULAR JACK, 8WAY; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

CAT6 RJ45 MODULAR JACK, 8WAY; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03H3855
Product Name Cat6 Rj45 Modular Jack, 8Way; Modular Connector Type Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Industrial RJ - DRPC11A003010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination NA
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Modular Connector Type Amp - Te Connectivity - 26AC5706 - Newark, An Avnet Company
Specs
Connector Type Modular Connector and RJ Connector
Mounting Surface Mount
View Details