TE Connectivity Modular Connector Type Amp - Te Connectivity 1-338088-6.

Description
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector Orientation:Vertical ; LEDs:Without LEDRoHS Compliant: Yes
Description
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector Orientation:Vertical ; LEDs:Without LEDRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Connector Type Amp - Te Connectivity - 26AC5706 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector Type Amp - Te Connectivity
26AC5706
Modular Connector Type Amp - Te Connectivity 26AC5706
Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector Orientation:Vertical ; LEDs:Without LEDRoHS Compliant: Yes

Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector Orientation:Vertical; LEDs:Without LEDRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5706
Product Name Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connectors - 1380G4 - Lingto Electronic Limited
View Details
2 suppliers