TE Connectivity Busbar Connectors 1367369-1

Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 500 Contact Length : 49.8 MM  [1.96 INCH ] Contact Mating Area Plating Material Thickness : 6.35 MICM  [250 MICIN ] Contact Shape & Form : 3-Beam Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 29.2 MM  [1.15 INCH ] Product Length : 50.9 MM  [2 INCH ] Product Width : 36.8 MM , 36.83 MM  [1.25 INCH , 1.45 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 15 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole With Clinch Nuts Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 500 Contact Length : 49.8 MM  [1.96 INCH ] Contact Mating Area Plating Material Thickness : 6.35 MICM  [250 MICIN ] Contact Shape & Form : 3-Beam Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 29.2 MM  [1.15 INCH ] Product Length : 50.9 MM  [2 INCH ] Product Width : 36.8 MM , 36.83 MM  [1.25 INCH , 1.45 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 15 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole With Clinch Nuts Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 1367369-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
1367369-1
Busbar Connectors 1367369-1
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 500 Contact Length : 49.8 MM  [1.96 INCH ] Contact Mating Area Plating Material Thickness : 6.35 MICM  [250 MICIN ] Contact Shape & Form : 3-Beam Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 29.2 MM  [1.15 INCH ] Product Length : 50.9 MM  [2 INCH ] Product Width : 36.8 MM , 36.83 MM  [1.25 INCH , 1.45 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 15 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole With Clinch Nuts Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Silver

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 500
  • Contact Length : 49.8 MM  [1.96 INCH ]
  • Contact Mating Area Plating Material Thickness : 6.35 MICM  [250 MICIN ]
  • Contact Shape & Form : 3-Beam
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 29.2 MM  [1.15 INCH ]
  • Product Length : 50.9 MM  [2 INCH ]
  • Product Width : 36.8 MM , 36.83 MM  [1.25 INCH , 1.45 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 15

Housing Features


  • Housing Material : Stainless Steel

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • PCB Mount Retention Type : Mounting Hole With Clinch Nuts

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 3.18 MM  [.125 INCH ]

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Bus Bar
  • Connector & Housing Type : Receptacle
  • Connector System : Bus Bar-to-Bus Bar

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Specialized Connectors - 1367369-1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
1367369-1-ND
Specialized Connectors 1367369-1-ND
Terminal Busbar Clip Connector Solder

Terminal Busbar Clip Connector Solder

Buy Now Datasheet
I/O Connectors - 1367369-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1367369-1
I/O Connectors 1367369-1
BUS BAR CONNECT W/CLINCH NUTS

BUS BAR CONNECT W/CLINCH NUTS

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1367369-1
I/O Connectors 1367369-1
I/O Connectors

I/O Connectors

Buy Now
Busbar Connect W/clinch Nuts Amp - Te Connectivity - 87T7223 - Newark, An Avnet Company
Chicago, IL, United States
Busbar Connect W/clinch Nuts Amp - Te Connectivity
87T7223
Busbar Connect W/clinch Nuts Amp - Te Connectivity 87T7223
BUSBAR CONNECT W/CLINCH NUTS

BUSBAR CONNECT W/CLINCH NUTS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1367369-1 1367369-1-ND 1367369-1 87T7223
Product Name Busbar Connectors Specialized Connectors I/O Connectors Busbar Connect W/clinch Nuts Amp - Te Connectivity
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers
USB Connectors - 2388749-1 - TE Connectivity
Specs
Connector Type USB
Termination Surface Mount
Mounting Board Mount
View Details
8 suppliers