TE Connectivity USB Connectors 1734366-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60000042 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60000042 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734366-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734366-1
USB Connectors 1734366-1
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60000042 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Mounting Legs : 2
  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Body Orientation : Vertical
  • Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • Test Identification (TID) : 60000042
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 120

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.8 MM  [.11 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Buy Now Datasheet
Connectors Audio & Video, HDMI, Displayport, DVI - 1734366-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, HDMI, Displayport, DVI
1734366-1
Connectors Audio & Video, HDMI, Displayport, DVI 1734366-1
USB, RCPT ASS Y, V/T, A TYPE,

USB, RCPT ASS Y, V/T, A TYPE,

Buy Now
Singapore, Singapore
Electronic Connector
312-1734366-1
Electronic Connector 312-1734366-1
USB-A Connector, Female, Solder, 4 Pos, Straight, 1 Port Product overview: 1734366-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734366-1 can be used for catalog matching and distributor lookup.

USB-A Connector, Female, Solder, 4 Pos, Straight, 1 Port Product overview: 1734366-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734366-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - A114947-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A114947-ND
USB, DVI, HDMI Connector Assemblies A114947-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole

Buy Now Datasheet
I/O Connectors - 1734366-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1734366-1
I/O Connectors 1734366-1
Std USB Type A, VT, T/H

Std USB Type A, VT, T/H

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1734366-1
I/O Connectors 1734366-1
STD USB REP TYPE A

STD USB REP TYPE A

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1734366-1
I/O Connectors 1734366-1
I/O Connectors

I/O Connectors

Buy Now
USB Connectors - 7187224 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7187224
USB Connectors 7187224
TE Connectivity 1734366-1 USB Connector

TE Connectivity 1734366-1 USB Connector

Supplier's Site
USB Connectors - 7187224P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7187224P
USB Connectors 7187224P
TE Connectivity 1734366-1 USB Connector

TE Connectivity 1734366-1 USB Connector

Supplier's Site
USB Connectors - 1648845 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1648845
USB Connectors 1648845
TE Connectivity 1734366-1 USB Connector

TE Connectivity 1734366-1 USB Connector

Supplier's Site
USB, DVI, HDMI Connectors - 1734366-1 - 905506-1734366-1 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 1734366-1
905506-1734366-1
USB, DVI, HDMI Connectors - 1734366-1 905506-1734366-1
Manufacturer: TE Connectivity Win Source Part Number: 905506-1734366-1 Operating Temperature Range: -40°C ~ 85°C Features: USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole Package: Tray Mounting: Through Hole Family Name: 1734366 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2266-1734366-1, A114947, -1734366-1-CSI, -1734366-1-SI, 1734366-1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 905506-1734366-1
Operating Temperature Range: -40°C ~ 85°C
Features: USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole
Package: Tray
Mounting: Through Hole
Family Name: 1734366
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2266-1734366-1, A114947, -1734366-1-CSI, -1734366-1-SI, 1734366-1-ND

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> USB Connectors
1734366-1
Connectors >> USB Connectors 1734366-1
USB 2.0 1 4P Female -40°C~+85°C Type-A Plugin USB Connectors ROHS

USB 2.0 1 4P Female -40°C~+85°C Type-A Plugin USB Connectors ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
1734366-1
USB Connectors 1734366-1
USB Connectors 1PORT 4POS VERT T/H USB 2.0 BLACK

USB Connectors 1PORT 4POS VERT T/H USB 2.0 BLACK

Buy Now Datasheet
Usb, 2.0 Type A, Plug, Th; Usb Connector Type Te Connectivity - 18M6973 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Plug, Th; Usb Connector Type Te Connectivity
18M6973
Usb, 2.0 Type A, Plug, Th; Usb Connector Type Te Connectivity 18M6973
USB, 2.0 TYPE A, PLUG, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, 2.0 TYPE A, PLUG, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
1734366-1 - Usb, Rcpt Ass'y, V/t, A Type, Rohs Compliant Te Connectivity - 96AC5739 - Newark, An Avnet Company
Chicago, IL, United States
1734366-1 - Usb, Rcpt Ass'y, V/t, A Type, Rohs Compliant Te Connectivity
96AC5739
1734366-1 - Usb, Rcpt Ass'y, V/t, A Type, Rohs Compliant Te Connectivity 96AC5739
1734366-1 - USB, RCPT ASS'Y, V/T, A TYPE, ROHS COMPLIANT: YES

1734366-1 - USB, RCPT ASS'Y, V/T, A TYPE, ROHS COMPLIANT: YES

Supplier's Site
USB, DVI, HDMI Connector Assemblies - 1734366-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
1734366-1
USB, DVI, HDMI Connector Assemblies 1734366-1
CONN RCPT USB2.0 TYPEA 4POS VERT

CONN RCPT USB2.0 TYPEA 4POS VERT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734366-1 1734366-1 312-1734366-1 A114947-ND 1734366-1 7187224 7187224P 905506-1734366-1 1734366-1 1734366-1 18M6973 96AC5739 1734366-1
Product Name USB Connectors Connectors Audio & Video, HDMI, Displayport, DVI Electronic Connector USB, DVI, HDMI Connector Assemblies I/O Connectors USB Connectors USB Connectors USB, DVI, HDMI Connectors - 1734366-1 Connectors >> USB Connectors USB Connectors Usb, 2.0 Type A, Plug, Th; Usb Connector Type Te Connectivity 1734366-1 - Usb, Rcpt Ass'y, V/t, A Type, Rohs Compliant Te Connectivity USB, DVI, HDMI Connector Assemblies
Connector Type USB; Wire to Board Connector USB USB USB USB USB USB USB
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole Through hole Through Hole Through Hole Mount Through Hole
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data