TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1364124-1

Description
Body Features Primary Product Material : Stainless Steel Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Connector Hardware Accessory Type : Spring Clip Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Connector Hardware Accessory Type : Spring Clip Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1364124-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1364124-1
Connector Hardware, Mounts, Locks & Retainers 1364124-1
Body Features Primary Product Material : Stainless Steel Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Connector Hardware Accessory Type : Spring Clip Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 10

Product Type Features


  • Connector Hardware Accessory Type : Spring Clip
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Card Edge Connector Accessories - A112053-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Accessories
A112053-ND
Card Edge Connector Accessories A112053-ND
Connector Clips For Standard Edge II Series

Connector Clips For Standard Edge II Series

Buy Now Datasheet
Card Edge Connectors - 1364124-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1364124-1
Card Edge Connectors 1364124-1
CLIP, PC BOARD RETAINING

CLIP, PC BOARD RETAINING

Buy Now
Clip, Pc Board Retaining Rohs Compliant Te Connectivity - 11H2688 - Newark, An Avnet Company
Chicago, IL, United States
Clip, Pc Board Retaining Rohs Compliant Te Connectivity
11H2688
Clip, Pc Board Retaining Rohs Compliant Te Connectivity 11H2688
CLIP, PC BOARD RETAINING ROHS COMPLIANT: YES

CLIP, PC BOARD RETAINING ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364124-1 A112053-ND 1364124-1 11H2688
Product Name Connector Hardware, Mounts, Locks & Retainers Card Edge Connector Accessories Card Edge Connectors Clip, Pc Board Retaining Rohs Compliant Te Connectivity
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI & PCI Express Connectors - 1734774-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Card Edge Connectors - 2354531-3 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
View Details
Card Edge Connectors - 1761467-1 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
M.2 Connectors - 2199119-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
4 suppliers