TE Connectivity M.2 Connectors 2199119-6

Description
Body Features Connector & Keying Code : E Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash, Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : E Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash, Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M.2 Connectors - 2199119-6 - TE Connectivity
Berwyn, PA, United States
M.2 Connectors
2199119-6
M.2 Connectors 2199119-6
Body Features Connector & Keying Code : E Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash, Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector & Keying Code : E
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 67
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Gold Flash, Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 3.2 MM  [.126 INCH ]
  • Connector Length : 21.9 MM  [.862 INCH ]
  • Connector Width : 8.7 MM  [.343 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Card Edge Connectors - 2199119-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
2199119-6
Card Edge Connectors 2199119-6
M.2 0.5PITCH 3.2H KEY E 30U AU

M.2 0.5PITCH 3.2H KEY E 30U AU

Buy Now
M.2 0.5Pitch 3.2H Key E 30U Au Te Connectivity - 98X8689 - Newark, An Avnet Company
Chicago, IL, United States
M.2 0.5Pitch 3.2H Key E 30U Au Te Connectivity
98X8689
M.2 0.5Pitch 3.2H Key E 30U Au Te Connectivity 98X8689
M.2 0.5PITCH 3.2H KEY E 30U AU

M.2 0.5PITCH 3.2H KEY E 30U AU

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2199119-6 2199119-6 98X8689
Product Name M.2 Connectors Card Edge Connectors M.2 0.5Pitch 3.2H Key E 30U Au Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI & PCI Express Connectors - 1775793-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Standard Edge Connectors - 2391423-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Crimp
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 103310-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers