TE Connectivity RF Cable Assemblies 2015698-2

Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass, Phosphor Bronze Dimensions Mated Height (MM) : 2 Outside Cable Diameter : .81 MM  [.031 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 60 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 2 Plug Cable Assembly (End B) : UMCC GEN 2 Plug Cable Assembly Type : UMCC2 to UMCC2 Coax Cable Type : .81mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass, Phosphor Bronze Dimensions Mated Height (MM) : 2 Outside Cable Diameter : .81 MM  [.031 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 60 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 2 Plug Cable Assembly (End B) : UMCC GEN 2 Plug Cable Assembly Type : UMCC2 to UMCC2 Coax Cable Type : .81mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2015698-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2015698-2
RF Cable Assemblies 2015698-2
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass, Phosphor Bronze Dimensions Mated Height (MM) : 2 Outside Cable Diameter : .81 MM  [.031 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 60 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : UMCC GEN 2 Plug Cable Assembly (End B) : UMCC GEN 2 Plug Cable Assembly Type : UMCC2 to UMCC2 Coax Cable Type : .81mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Silver
  • Jacket Material : FEP
  • Shield Material : Copper
  • Shield Plating Material : Silver

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Brass, Phosphor Bronze

Dimensions


  • Mated Height (MM) : 2
  • Outside Cable Diameter : .81 MM  [.031 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 500
  • Operating Voltage (V) : 60

Mechanical Attachment


  • Mating Diameter : 2 MM  [.078 INCH ]

Operation/Application


  • Operating Frequency Range (GHZ) : 9
  • Shielded : Yes

Other


  • Cable Assembly Length : .1 M  [.328 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : UMCC GEN 2 Plug
  • Cable Assembly (End B) : UMCC GEN 2 Plug
  • Cable Assembly Type : UMCC2 to UMCC2
  • Coax Cable Type : .81mm Coax

Signal Characteristics


  • Velocity of Propagation (PCT) : 70

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - A36222-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A36222-ND
Coaxial Cables (RF) A36222-ND
"Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2015698-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2015698-2
Cable Assemblies - Coaxial Cables (RF) 2015698-2
CBL ASSY U.FL PLUG-PLUG 3.937"

CBL ASSY U.FL PLUG-PLUG 3.937"

Supplier's Site
Coaxial Cable, 100Mm, White; Connector Type A Te Connectivity - 96M0657 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 100Mm, White; Connector Type A Te Connectivity
96M0657
Coaxial Cable, 100Mm, White; Connector Type A Te Connectivity 96M0657
COAXIAL CABLE, 100MM, WHITE; Connector Type A:UMCC Right Angle Plug; Connector Type B:UMCC Right Angle Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White RoHS Compliant: Yes

COAXIAL CABLE, 100MM, WHITE; Connector Type A:UMCC Right Angle Plug; Connector Type B:UMCC Right Angle Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site
Cable Assy, Umcc R/a Plug-Plug, 100Mm Rohs Compliant Te Connectivity - 74AJ8886 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Umcc R/a Plug-Plug, 100Mm Rohs Compliant Te Connectivity
74AJ8886
Cable Assy, Umcc R/a Plug-Plug, 100Mm Rohs Compliant Te Connectivity 74AJ8886
CABLE ASSY, UMCC R/A PLUG-PLUG, 100MM ROHS COMPLIANT: YES

CABLE ASSY, UMCC R/A PLUG-PLUG, 100MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2015698-2 A36222-ND 2015698-2 96M0657 74AJ8886
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Coaxial Cable, 100Mm, White; Connector Type A Te Connectivity Cable Assy, Umcc R/a Plug-Plug, 100Mm Rohs Compliant Te Connectivity
Application RF RF
Product Type UMCC GEN 2 Plug
Cable Shielding Copper
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1.0000 dm) 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2441463-1 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
RF Cable Assemblies - 1337808-2 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers