TE Connectivity Coaxial Cable 1337815-1

Description
SMB plug to plug cable,50Ohm,RG174,0. 25m
Request a Quote Datasheet
Description
SMB plug to plug cable,50Ohm,RG174,0. 25m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4098023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
4098023
Coaxial Cable 4098023
SMB plug to plug cable,50Ohm,RG174,0. 25m

SMB plug to plug cable,50Ohm,RG174,0.25m

Supplier's Site
Coaxial Cable - 1641499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
1641499
Coaxial Cable 1641499
SMB plug to plug cable,50Ohm,RG174,0. 25m

SMB plug to plug cable,50Ohm,RG174,0.25m

Supplier's Site
Rf / Coaxial Cable Assembly, Smb Plug, 50Ohm, Smb Straight Plug, 9.84 , 250 Mm, Black Rohs Compliant Greenpar Te Connectivity - 98K5571 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, Smb Plug, 50Ohm, Smb Straight Plug, 9.84 , 250 Mm, Black Rohs Compliant Greenpar Te Connectivity
98K5571
Rf / Coaxial Cable Assembly, Smb Plug, 50Ohm, Smb Straight Plug, 9.84 , 250 Mm, Black Rohs Compliant Greenpar Te Connectivity 98K5571
RF / Coaxial Cable Assembly, SMB Plug, 50ohm, SMB Straight Plug, 9.84 ", 250 mm, Black RoHS Compliant: No

RF / Coaxial Cable Assembly, SMB Plug, 50ohm, SMB Straight Plug, 9.84 ", 250 mm, Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 4098023 98K5571
Product Name Coaxial Cable Rf / Coaxial Cable Assembly, Smb Plug, 50Ohm, Smb Straight Plug, 9.84 , 250 Mm, Black Rohs Compliant Greenpar Te Connectivity
Application Networking RF
Cable Type Coaxial Coaxial
Cable Length 0.8202 ft (2.5 dm)
Connector Type Male smb
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-35-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details