TE Connectivity RF Cable Assemblies 1337811-2

Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 174A/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 174A/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1337811-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1337811-2
RF Cable Assemblies 1337811-2
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 174A/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : SMA Plug
  • Cable Assembly Type : SMA to SMA
  • Coax Cable Type : RG 174A/U

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 90 , 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity - 98K5563 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 90 , 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity
98K5563
Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 90 , 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity 98K5563
RF / Coaxial Cable Assembly, SMA Straight Plug, SMA Plug, 90 , 19.69 ", 500 mm, Black RoHS Compliant: Yes

RF / Coaxial Cable Assembly, SMA Straight Plug, SMA Plug, 90 , 19.69 ", 500 mm, Black RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 1337811-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1337811-2
RF Cable Assemblies 1337811-2
RF Cable Assemblies 50 OHM COAX SMA STR PLUG ELB P

RF Cable Assemblies 50 OHM COAX SMA STR PLUG ELB P

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1337811-2 98K5563 1337811-2
Product Name RF Cable Assemblies Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 90 , 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity RF Cable Assemblies
Application RF RF RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2483396-1 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 0.4987 ft (1.52 dm)
View Details
3 suppliers
Cable Assembly - 493-06151930-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Infotainment & Multimedia Cable Assemblies - 2362359-5 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers