TE Connectivity Coaxial Cable 1337771-1

Description
BNC plug to plug cable,50Ohm,RG-58,0. 25m
Request a Quote Datasheet
Description
BNC plug to plug cable,50Ohm,RG-58,0. 25m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4096982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
4096982
Coaxial Cable 4096982
BNC plug to plug cable,50Ohm,RG-58,0. 25m

BNC plug to plug cable,50Ohm,RG-58,0.25m

Supplier's Site
Coaxial Cable - 1641465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
1641465
Coaxial Cable 1641465
BNC plug to plug cable,50Ohm,RG-58,0. 25m

BNC plug to plug cable,50Ohm,RG-58,0.25m

Supplier's Site
Rf / Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 9.84 , 250 Mm, Black Rohs Compliant Te Connectivity - 98K5517 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 9.84 , 250 Mm, Black Rohs Compliant Te Connectivity
98K5517
Rf / Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 9.84 , 250 Mm, Black Rohs Compliant Te Connectivity 98K5517
RF / Coaxial Cable Assembly, BNC Plug, BNC Plug, 9.84 ", 250 mm, Black RoHS Compliant: Yes

RF / Coaxial Cable Assembly, BNC Plug, BNC Plug, 9.84 ", 250 mm, Black RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 1337771-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1337771-1
RF Cable Assemblies 1337771-1
RF Cable Assemblies 50 OHM COAX BNC STR PLUG STR P

RF Cable Assemblies 50 OHM COAX BNC STR PLUG STR P

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4096982 98K5517 1337771-1
Product Name Coaxial Cable Rf / Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 9.84 , 250 Mm, Black Rohs Compliant Te Connectivity RF Cable Assemblies
Application Networking RF RF
Cable Type Coaxial Coaxial
Cable Length 0.8202 ft (2.5 dm)
Connector Type BNC; Male bnc
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1408021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Motor cable - NEBM-S1G9-E-20-Q5-LE6 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details