- Trained on our vast library of engineering resources.

TE Connectivity RF Connectors 1274124-2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1274124-2 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1274124-2
RF Connectors 1274124-2
Body Features Body Material : Die Cast Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1651 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 28.78 MM  [1.133 INCH ] Profile Height from PCB : 28.77 MM  [1.133 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Die Cast Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1651
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Mounting Post Length : 28.78 MM  [1.133 INCH ]
  • Profile Height from PCB : 28.77 MM  [1.133 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Supplier's Site
RF Connectors / Coaxial Connectors - 1274124-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1274124-2
RF Connectors / Coaxial Connectors 1274124-2
RF Connectors / Coaxial Connectors JACK BNC VERT 75 OHM

RF Connectors / Coaxial Connectors JACK BNC VERT 75 OHM

Supplier's Site Datasheet
Jack,bnc,vert,press Fit 75 Ohm Amp - Te Connectivity - 11H0798 - Newark, An Avnet Company
Chicago, IL, United States
Jack,bnc,vert,press Fit 75 Ohm Amp - Te Connectivity
11H0798
Jack,bnc,vert,press Fit 75 Ohm Amp - Te Connectivity 11H0798
JACK,BNC,VERT,PRESS FIT 75 OHM

JACK,BNC,VERT,PRESS FIT 75 OHM

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1274124-2 1274124-2 11H0798
Product Name RF Connectors RF Connectors / Coaxial Connectors Jack,bnc,vert,press Fit 75 Ohm Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connector Launchers - 1052634-1 - TE Connectivity
Specs
Mounting Panel Mount
View Details
4 suppliers
In-Series Adapters - 1054868-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
RF Connectors - 1060875-2 - TE Connectivity
Specs
Gender Male / Plug
View Details
4 suppliers