TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 125-402

Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:4000:5; Accuracy Class:-; Power Rating:-; Window Diameter:160.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:4kA RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:4000:5; Accuracy Class:-; Power Rating:-; Window Diameter:160.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:4kA RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3879 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3879
Current Transformer; Ct Construction Crompton Te Connectivity 42M3879
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:4000:5; Accuracy Class:-; Power Rating:-; Window Diameter:160.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:4kA RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:4000:5; Accuracy Class:-; Power Rating:-; Window Diameter:160.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:4kA RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3879
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - 1140-MS-B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details
Step Down Transformers - 1611450-3 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 30 VA
View Details