TE Connectivity Connector Strain Relief 120623-1

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Configuration Features Number of Positions : 40 Dimensions Product Height : 1.65 MM  [.065 INCH ] Product Length : 101.6 MM  [4 INCH ] Product Width : 2.54 MM  [.1 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 5000 Product Type Features Strain Relief Accessory Type : Pull Tab
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Configuration Features Number of Positions : 40 Dimensions Product Height : 1.65 MM  [.065 INCH ] Product Length : 101.6 MM  [4 INCH ] Product Width : 2.54 MM  [.1 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 5000 Product Type Features Strain Relief Accessory Type : Pull Tab
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 120623-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
120623-1
Connector Strain Relief 120623-1
Body Features Primary Product Color : Black Primary Product Material : Nylon Configuration Features Number of Positions : 40 Dimensions Product Height : 1.65 MM  [.065 INCH ] Product Length : 101.6 MM  [4 INCH ] Product Width : 2.54 MM  [.1 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Box & Carton Packaging Quantity : 5000 Product Type Features Strain Relief Accessory Type : Pull Tab

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Configuration Features


  • Number of Positions : 40

Dimensions


  • Product Height : 1.65 MM  [.065 INCH ]
  • Product Length : 101.6 MM  [4 INCH ]
  • Product Width : 2.54 MM  [.1 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 5000

Product Type Features


  • Strain Relief Accessory Type : Pull Tab
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 120623-1
Product Name Connector Strain Relief
Material Polyamide / Nylon®; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5088450-3 - TE Connectivity
Specs
Material PVC
Length 0.6398 inch (16.25 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Connector Strain Relief - 2-2308350-0 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 212800-1 - TE Connectivity
Specs
Material PVC Vinyl
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Connector Strain Relief - 2213410-1 - TE Connectivity
Specs
Material Glass-Filled PBT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details